Intel Corporation 64bit 2400MHz Embedded Microprocessor MPU CP80617004119AE

Description
CP80617004119AE, Microprocessor CP80617 i5 64bit SSE4.1, SSE4.2 2400MHz 988-Pin rPGA Product overview: CP80617004119AE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2400MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2400MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617004119AE can be used for catalog matching and distributor lookup.
Request a Quote
Description
CP80617004119AE, Microprocessor CP80617 i5 64bit SSE4.1, SSE4.2 2400MHz 988-Pin rPGA Product overview: CP80617004119AE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2400MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2400MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617004119AE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64bit 2400MHz Embedded Microprocessor MPU - 694-CP80617004119AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 2400MHz Embedded Microprocessor MPU
694-CP80617004119AE
64bit 2400MHz Embedded Microprocessor MPU 694-CP80617004119AE
CP80617004119AE, Microprocessor CP80617 i5 64bit SSE4.1, SSE4.2 2400MHz 988-Pin rPGA Product overview: CP80617004119AE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2400MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2400MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617004119AE can be used for catalog matching and distributor lookup.

CP80617004119AE, Microprocessor CP80617 i5 64bit SSE4.1, SSE4.2 2400MHz 988-Pin rPGA Product overview: CP80617004119AE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2400MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2400MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617004119AE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CP80617004119AE - 953948-CP80617004119AE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CP80617004119AE
953948-CP80617004119AE
Embedded - Embedded - Microprocessors - CP80617004119AE 953948-CP80617004119AE
Win Source Part Number: 953948-CP80617004119 AE Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953948-CP80617004119AE
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CP80617004119AE 953948-CP80617004119AE
Product Name 64bit 2400MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CP80617004119AE
Supply Voltage 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details