Intel Corporation Embedded - Embedded - Microprocessors - CM8070804488630 CM8070804488630

Description
Win Source Part Number: 953278-CM80708044886 30 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953278-CM80708044886 30 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8070804488630 - 953278-CM8070804488630 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8070804488630
953278-CM8070804488630
Embedded - Embedded - Microprocessors - CM8070804488630 953278-CM8070804488630
Win Source Part Number: 953278-CM80708044886 30 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953278-CM8070804488630
Series: *
Categories: Embedded - Microprocessors

Buy Now
5.00 GHz Embedded Microprocessor MPU - 694-CM8070804488630 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.00 GHz Embedded Microprocessor MPU
694-CM8070804488630
5.00 GHz Embedded Microprocessor MPU 694-CM8070804488630
Core i7-11700KF (16M Cache, up to 5.00 GHz) Product overview: CM8070804488630 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804488630 can be used for catalog matching and distributor lookup.

Core i7-11700KF (16M Cache, up to 5.00 GHz) Product overview: CM8070804488630 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804488630 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953278-CM8070804488630 694-CM8070804488630
Product Name Embedded - Embedded - Microprocessors - CM8070804488630 5.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex
Package Type P-BGA; Other; 780 pin
FC-PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details