Intel Corporation Embedded - Embedded - Microprocessors - CM8070804488246 CM8070804488246

Description
Win Source Part Number: 953193-CM80708044882 46 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953193-CM80708044882 46 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8070804488246 - 953193-CM8070804488246 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8070804488246
953193-CM8070804488246
Embedded - Embedded - Microprocessors - CM8070804488246 953193-CM8070804488246
Win Source Part Number: 953193-CM80708044882 46 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953193-CM8070804488246
Series: *
Categories: Embedded - Microprocessors

Buy Now
5.20 GHz Embedded Microprocessor MPU - 694-CM8070804488246 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.20 GHz Embedded Microprocessor MPU
694-CM8070804488246
5.20 GHz Embedded Microprocessor MPU 694-CM8070804488246
Core i9-11900F (16M Cache, up to 5.20 GHz) Product overview: CM8070804488246 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804488246 can be used for catalog matching and distributor lookup.

Core i9-11900F (16M Cache, up to 5.20 GHz) Product overview: CM8070804488246 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804488246 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953193-CM8070804488246 694-CM8070804488246
Product Name Embedded - Embedded - Microprocessors - CM8070804488246 5.20 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9263B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 787 (1.5M Cache, 1.30 GHz) - 787 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details