Intel Corporation Embedded - Embedded - Microprocessors - CM8070104291321 CM8070104291321

Description
Win Source Part Number: 954005-CM80701042913 21 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954005-CM80701042913 21 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8070104291321 - 954005-CM8070104291321 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8070104291321
954005-CM8070104291321
Embedded - Embedded - Microprocessors - CM8070104291321 954005-CM8070104291321
Win Source Part Number: 954005-CM80701042913 21 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954005-CM8070104291321
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.40 GHz Embedded Microprocessor MPU - 694-CM8070104291321 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.40 GHz Embedded Microprocessor MPU
694-CM8070104291321
4.40 GHz Embedded Microprocessor MPU 694-CM8070104291321
Core i3-10105 (6M Cache, up to 4.40 GHz) Product overview: CM8070104291321 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070104291321 can be used for catalog matching and distributor lookup.

Core i3-10105 (6M Cache, up to 4.40 GHz) Product overview: CM8070104291321 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070104291321 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954005-CM8070104291321 694-CM8070104291321
Product Name Embedded - Embedded - Microprocessors - CM8070104291321 4.40 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 3206K0424 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details