Intel Corporation Embedded - Embedded - Microprocessors - CM8070104290606 CM8070104290606

Description
Win Source Part Number: 953680-CM80701042906 06 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953680-CM80701042906 06 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8070104290606 - 953680-CM8070104290606 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8070104290606
953680-CM8070104290606
Embedded - Embedded - Microprocessors - CM8070104290606 953680-CM8070104290606
Win Source Part Number: 953680-CM80701042906 06 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953680-CM8070104290606
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.80 GHz Embedded Microprocessor MPU - 694-CM8070104290606 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.80 GHz Embedded Microprocessor MPU
694-CM8070104290606
3.80 GHz Embedded Microprocessor MPU 694-CM8070104290606
Core i5-10500T (12M Cache, up to 3.80 GHz) Product overview: CM8070104290606 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070104290606 can be used for catalog matching and distributor lookup.

Core i5-10500T (12M Cache, up to 3.80 GHz) Product overview: CM8070104290606 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070104290606 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953680-CM8070104290606 694-CM8070104290606
Product Name Embedded - Embedded - Microprocessors - CM8070104290606 3.80 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCE3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details