Intel Corporation 4.30 GHz Embedded Microprocessor MPU CM8068403874912

Description
Core i7-9700T (12M Cache, up to 4.30 GHz) Product overview: CM8068403874912 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.30 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.30 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8068403874912 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-9700T (12M Cache, up to 4.30 GHz) Product overview: CM8068403874912 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.30 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.30 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8068403874912 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.30 GHz Embedded Microprocessor MPU - 694-CM8068403874912 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.30 GHz Embedded Microprocessor MPU
694-CM8068403874912
4.30 GHz Embedded Microprocessor MPU 694-CM8068403874912
Core i7-9700T (12M Cache, up to 4.30 GHz) Product overview: CM8068403874912 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.30 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.30 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8068403874912 can be used for catalog matching and distributor lookup.

Core i7-9700T (12M Cache, up to 4.30 GHz) Product overview: CM8068403874912 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.30 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.30 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8068403874912 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CM8068403874912 - 953307-CM8068403874912 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8068403874912
953307-CM8068403874912
Embedded - Embedded - Microprocessors - CM8068403874912 953307-CM8068403874912
Win Source Part Number: 953307-CM80684038749 12 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953307-CM8068403874912
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CM8068403874912 953307-CM8068403874912
Product Name 4.30 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CM8068403874912
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details