Intel Corporation Embedded - Embedded - Microprocessors - CM8068403874032 CM8068403874032

Description
Win Source Part Number: 953219-CM80684038740 32 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953219-CM80684038740 32 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8068403874032 - 953219-CM8068403874032 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8068403874032
953219-CM8068403874032
Embedded - Embedded - Microprocessors - CM8068403874032 953219-CM8068403874032
Win Source Part Number: 953219-CM80684038740 32 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953219-CM8068403874032
Series: *
Categories: Embedded - Microprocessors

Buy Now
5.00 GHz Embedded Microprocessor MPU - 694-CM8068403874032 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.00 GHz Embedded Microprocessor MPU
694-CM8068403874032
5.00 GHz Embedded Microprocessor MPU 694-CM8068403874032
Core i9-9900 (16M Cache, up to 5.00 GHz) Product overview: CM8068403874032 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8068403874032 can be used for catalog matching and distributor lookup.

Core i9-9900 (16M Cache, up to 5.00 GHz) Product overview: CM8068403874032 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8068403874032 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953219-CM8068403874032 694-CM8068403874032
Product Name Embedded - Embedded - Microprocessors - CM8068403874032 5.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C188EB-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 84-LCC (J-Lead)
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details