Intel Corporation Embedded - Embedded - Microprocessors - CM8068403873928 CM8068403873928

Description
Win Source Part Number: 953218-CM80684038739 28 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953218-CM80684038739 28 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8068403873928 - 953218-CM8068403873928 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8068403873928
953218-CM8068403873928
Embedded - Embedded - Microprocessors - CM8068403873928 953218-CM8068403873928
Win Source Part Number: 953218-CM80684038739 28 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953218-CM8068403873928
Series: *
Categories: Embedded - Microprocessors

Buy Now
5.00 GHz Embedded Microprocessor MPU - 694-CM8068403873928 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.00 GHz Embedded Microprocessor MPU
694-CM8068403873928
5.00 GHz Embedded Microprocessor MPU 694-CM8068403873928
Core i9-9900KF (16M Cache, up to 5.00 GHz) SRG1A Product overview: CM8068403873928 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8068403873928 can be used for catalog matching and distributor lookup.

Core i9-9900KF (16M Cache, up to 5.00 GHz) SRG1A Product overview: CM8068403873928 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8068403873928 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953218-CM8068403873928 694-CM8068403873928
Product Name Embedded - Embedded - Microprocessors - CM8068403873928 5.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
75MHZ Embedded Microprocessor MPU - 694-A80960HT75SL2GP - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 3.3V
Operating Temperature 0 C (32 F)
View Details
4 suppliers