Intel Corporation 3.7GHz Embedded Microprocessor MPU CM8067703015524

Description
Pentium G4620 (3.7GHz) Product overview: CM8067703015524 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8067703015524 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pentium G4620 (3.7GHz) Product overview: CM8067703015524 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8067703015524 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.7GHz Embedded Microprocessor MPU - 694-CM8067703015524 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.7GHz Embedded Microprocessor MPU
694-CM8067703015524
3.7GHz Embedded Microprocessor MPU 694-CM8067703015524
Pentium G4620 (3.7GHz) Product overview: CM8067703015524 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8067703015524 can be used for catalog matching and distributor lookup.

Pentium G4620 (3.7GHz) Product overview: CM8067703015524 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8067703015524 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CM8067703015524 - 954872-CM8067703015524 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8067703015524
954872-CM8067703015524
Embedded - Embedded - Microprocessors - CM8067703015524 954872-CM8067703015524
Win Source Part Number: 954872-CM80677030155 24 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954872-CM8067703015524
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CM8067703015524 954872-CM8067703015524
Product Name 3.7GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CM8067703015524
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3357ZCZD27 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D31A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details