Intel Corporation 3.70 GHz Embedded Microprocessor MPU CM8064601561214

Description
Core i5-4590S (6M Cache, up to 3.70 GHz) Product overview: CM8064601561214 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601561214 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i5-4590S (6M Cache, up to 3.70 GHz) Product overview: CM8064601561214 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601561214 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.70 GHz Embedded Microprocessor MPU - 694-CM8064601561214 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.70 GHz Embedded Microprocessor MPU
694-CM8064601561214
3.70 GHz Embedded Microprocessor MPU 694-CM8064601561214
Core i5-4590S (6M Cache, up to 3.70 GHz) Product overview: CM8064601561214 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601561214 can be used for catalog matching and distributor lookup.

Core i5-4590S (6M Cache, up to 3.70 GHz) Product overview: CM8064601561214 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601561214 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CM8064601561214 - 953796-CM8064601561214 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8064601561214
953796-CM8064601561214
Embedded - Embedded - Microprocessors - CM8064601561214 953796-CM8064601561214
Win Source Part Number: 953796-CM80646015612 14 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953796-CM8064601561214
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CM8064601561214 953796-CM8064601561214
Product Name 3.70 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CM8064601561214
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZWTD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details