Intel Corporation Embedded - Embedded - Microprocessors - CM8064601538900 CM8064601538900

Description
Win Source Part Number: 953398-CM80646015389 00 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953398-CM80646015389 00 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8064601538900 - 953398-CM8064601538900 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8064601538900
953398-CM8064601538900
Embedded - Embedded - Microprocessors - CM8064601538900 953398-CM8064601538900
Win Source Part Number: 953398-CM80646015389 00 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953398-CM8064601538900
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.30 GHz Embedded Microprocessor MPU - 694-CM8064601538900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.30 GHz Embedded Microprocessor MPU
694-CM8064601538900
3.30 GHz Embedded Microprocessor MPU 694-CM8064601538900
Core i7-4770TE (8M Cache, up to 3.30 GHz) Product overview: CM8064601538900 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.30 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.30 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601538900 can be used for catalog matching and distributor lookup.

Core i7-4770TE (8M Cache, up to 3.30 GHz) Product overview: CM8064601538900 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.30 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.30 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601538900 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953398-CM8064601538900 694-CM8064601538900
Product Name Embedded - Embedded - Microprocessors - CM8064601538900 3.30 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 21281CB - Lingto Electronic Limited
Specs
Microprocessor Family SA-110
View Details
AM3358 Sitara Processor - AM3358BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details