Intel Corporation 3.50 GHz Embedded Microprocessor MPU CM8064601482423

Description
Core i3-4330 (4M Cache, 3.50 GHz) Product overview: CM8064601482423 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601482423 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i3-4330 (4M Cache, 3.50 GHz) Product overview: CM8064601482423 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601482423 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.50 GHz Embedded Microprocessor MPU - 694-CM8064601482423 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.50 GHz Embedded Microprocessor MPU
694-CM8064601482423
3.50 GHz Embedded Microprocessor MPU 694-CM8064601482423
Core i3-4330 (4M Cache, 3.50 GHz) Product overview: CM8064601482423 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601482423 can be used for catalog matching and distributor lookup.

Core i3-4330 (4M Cache, 3.50 GHz) Product overview: CM8064601482423 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064601482423 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CM8064601482423 - 954086-CM8064601482423 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8064601482423
954086-CM8064601482423
Embedded - Embedded - Microprocessors - CM8064601482423 954086-CM8064601482423
Win Source Part Number: 954086-CM80646014824 23 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954086-CM8064601482423
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CM8064601482423 954086-CM8064601482423
Product Name 3.50 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CM8064601482423
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZWT3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details