Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027460-CM8064402033
Operating Supply Voltage: 1.3 V
Memory Size: 768 GB
Interface: PCIe, USB
Categories: OEM Parts(C-E)
Max Frequency: 2 GHz
Number of Cores: 6
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8542310000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027460-CM8064402033500S R21P |
| Product Name | OEM Parts - OEM Parts (C - E) - CM8064402033500S R21P |