Intel Corporation Embedded - Embedded - Microprocessors - CM8063701095203 CM8063701095203

Description
Win Source Part Number: 953846-CM80637010952 03 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953846-CM80637010952 03 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8063701095203 - 953846-CM8063701095203 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8063701095203
953846-CM8063701095203
Embedded - Embedded - Microprocessors - CM8063701095203 953846-CM8063701095203
Win Source Part Number: 953846-CM80637010952 03 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953846-CM8063701095203
Series: *
Categories: Embedded - Microprocessors

Buy Now
3700MHz Embedded Microprocessor MPU - 694-CM8063701095203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3700MHz Embedded Microprocessor MPU
694-CM8063701095203
3700MHz Embedded Microprocessor MPU 694-CM8063701095203
Microprocessor, 64-Bit, 3700MHz, CMOS, FCLGA-1155 Product overview: CM8063701095203 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3700MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3700MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8063701095203 can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 3700MHz, CMOS, FCLGA-1155 Product overview: CM8063701095203 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3700MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3700MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8063701095203 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953846-CM8063701095203 694-CM8063701095203
Product Name Embedded - Embedded - Microprocessors - CM8063701095203 3700MHz Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details