Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052563-CM8063401293
Operating Supply Voltage: 1.3 V
Memory Type: DDR3
Memory Size: 375 GB
Interface: PCIe
Number of Pins: 1356
Categories: OEM Parts(C-E)
Max Frequency: 1.8 GHz
Number of Cores: 6
Alternative Parts (Cross-Reference): CM8063401293902 SR1A4CM8063401293902
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052563-CM8063401293902 SR1A4 |
| Product Name | OEM Parts - OEM Parts (C - E) - CM8063401293902 SR1A4 |