Intel Corporation Embedded - Embedded - Microprocessors - CM8062301001910 CM8062301001910

Description
Win Source Part Number: 953902-CM80623010019 10 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953902-CM80623010019 10 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8062301001910 - 953902-CM8062301001910 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8062301001910
953902-CM8062301001910
Embedded - Embedded - Microprocessors - CM8062301001910 953902-CM8062301001910
Win Source Part Number: 953902-CM80623010019 10 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953902-CM8062301001910
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.30GHz Embedded Microprocessor MPU - 694-CM8062301001910 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.30GHz Embedded Microprocessor MPU
694-CM8062301001910
2.30GHz Embedded Microprocessor MPU 694-CM8062301001910
Core i5-2500T (2.30GHz LGA1155) Product overview: CM8062301001910 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.30GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.30GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8062301001910 can be used for catalog matching and distributor lookup.

Core i5-2500T (2.30GHz LGA1155) Product overview: CM8062301001910 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.30GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.30GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8062301001910 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953902-CM8062301001910 694-CM8062301001910
Product Name Embedded - Embedded - Microprocessors - CM8062301001910 2.30GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9260B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers