Intel Corporation Embedded - Embedded - Microprocessors - CL8070104399510 CL8070104399510

Description
Win Source Part Number: 953685-CL80701043995 10 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953685-CL80701043995 10 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CL8070104399510 - 953685-CL8070104399510 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CL8070104399510
953685-CL8070104399510
Embedded - Embedded - Microprocessors - CL8070104399510 953685-CL8070104399510
Win Source Part Number: 953685-CL80701043995 10 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953685-CL8070104399510
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.5GHz Embedded Microprocessor MPU - 694-CL8070104399510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHz Embedded Microprocessor MPU
694-CL8070104399510
2.5GHz Embedded Microprocessor MPU 694-CL8070104399510
Core i5-10300H (2.5GHz FCBGA1440) Product overview: CL8070104399510 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8070104399510 can be used for catalog matching and distributor lookup.

Core i5-10300H (2.5GHz FCBGA1440) Product overview: CL8070104399510 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8070104399510 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953685-CL8070104399510 694-CL8070104399510
Product Name Embedded - Embedded - Microprocessors - CL8070104399510 2.5GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3894ACYG120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details