Intel Corporation Embedded - Embedded - Microprocessors - CL8068404064708 CL8068404064708

Description
Win Source Part Number: 954026-CL80684040647 08 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954026-CL80684040647 08 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CL8068404064708 - 954026-CL8068404064708 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CL8068404064708
954026-CL8068404064708
Embedded - Embedded - Microprocessors - CL8068404064708 954026-CL8068404064708
Win Source Part Number: 954026-CL80684040647 08 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954026-CL8068404064708
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.90 GHz Embedded Microprocessor MPU - 694-CL8068404064708 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.90 GHz Embedded Microprocessor MPU
694-CL8068404064708
3.90 GHz Embedded Microprocessor MPU 694-CL8068404064708
Core i3-8145U (4M Cache, up to 3.90 GHz) SRFFZ Product overview: CL8068404064708 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8068404064708 can be used for catalog matching and distributor lookup.

Core i3-8145U (4M Cache, up to 3.90 GHz) SRFFZ Product overview: CL8068404064708 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8068404064708 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954026-CL8068404064708 694-CL8068404064708
Product Name Embedded - Embedded - Microprocessors - CL8068404064708 3.90 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - EN80C186XL-12 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
Clock Speed 12 MHz
View Details
3 suppliers
AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details