Intel Corporation Embedded - Embedded - Microprocessors - CL8064701589005 CL8064701589005

Description
Win Source Part Number: 954098-CL80647015890 05 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954098-CL80647015890 05 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CL8064701589005 - 954098-CL8064701589005 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CL8064701589005
954098-CL8064701589005
Embedded - Embedded - Microprocessors - CL8064701589005 954098-CL8064701589005
Win Source Part Number: 954098-CL80647015890 05 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954098-CL8064701589005
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.6GHz Embedded Microprocessor MPU - 694-CL8064701589005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.6GHz Embedded Microprocessor MPU
694-CL8064701589005
2.6GHz Embedded Microprocessor MPU 694-CL8064701589005
Core i3-4110E (2.6GHz BGA1364) Product overview: CL8064701589005 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8064701589005 can be used for catalog matching and distributor lookup.

Core i3-4110E (2.6GHz BGA1364) Product overview: CL8064701589005 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8064701589005 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954098-CL8064701589005 694-CL8064701589005
Product Name Embedded - Embedded - Microprocessors - CL8064701589005 2.6GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29030-25GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details