Intel Corporation OEM Parts - OEM Parts (C - E) - CL8064701484002S R17N CL8064701484002S R17N

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018711-CL8064701484 002S R17N Mounting: SMD (SMT) Memory Size: 16 GB Categories: OEM Parts(C-E) Case / Package: FCBGA Max Frequency: 2.4 GHz Number of Cores: 2 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 64 b RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018711-CL8064701484 002S R17N Mounting: SMD (SMT) Memory Size: 16 GB Categories: OEM Parts(C-E) Case / Package: FCBGA Max Frequency: 2.4 GHz Number of Cores: 2 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 64 b RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CL8064701484002S R17N - 1018711-CL8064701484002S R17N - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CL8064701484002S R17N
1018711-CL8064701484002S R17N
OEM Parts - OEM Parts (C - E) - CL8064701484002S R17N 1018711-CL8064701484002S R17N
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018711-CL8064701484 002S R17N Mounting: SMD (SMT) Memory Size: 16 GB Categories: OEM Parts(C-E) Case / Package: FCBGA Max Frequency: 2.4 GHz Number of Cores: 2 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 64 b RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018711-CL8064701484002S R17N
Mounting: SMD (SMT)
Memory Size: 16 GB
Categories: OEM Parts(C-E)
Case / Package: FCBGA
Max Frequency: 2.4 GHz
Number of Cores: 2
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 64 b
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018711-CL8064701484002S R17N
Product Name OEM Parts - OEM Parts (C - E) - CL8064701484002S R17N
Unlock Full Specs
to access all available technical data