Intel Corporation 2GHz BGA Embedded Microprocessor MPU CL8064701477600

Description
Core i5-4310U (2GHz BGA 1168) Product overview: CL8064701477600 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2GHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8064701477600 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i5-4310U (2GHz BGA 1168) Product overview: CL8064701477600 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2GHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8064701477600 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2GHz BGA Embedded Microprocessor MPU - 694-CL8064701477600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GHz BGA Embedded Microprocessor MPU
694-CL8064701477600
2GHz BGA Embedded Microprocessor MPU 694-CL8064701477600
Core i5-4310U (2GHz BGA 1168) Product overview: CL8064701477600 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2GHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8064701477600 can be used for catalog matching and distributor lookup.

Core i5-4310U (2GHz BGA 1168) Product overview: CL8064701477600 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2GHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8064701477600 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CL8064701477600 - 953824-CL8064701477600 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CL8064701477600
953824-CL8064701477600
Embedded - Embedded - Microprocessors - CL8064701477600 953824-CL8064701477600
Win Source Part Number: 953824-CL80647014776 00 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953824-CL8064701477600
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CL8064701477600 953824-CL8064701477600
Product Name 2GHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CL8064701477600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - ET80960JS2516 - 918727-ET80960JS2516 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details