Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222756-CL8064701470
Memory Size: 32 GB
Categories: Custom Parts
Case / Package: FCBGA
Max Frequency: 2.4 GHz
Number of Cores: 4
Alternative Parts (Cross-Reference): CL8064701470302SR15E
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Data Bus Width: 64 b
RoHS: Compliant
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222756-CL8064701470302S R15E |
| Product Name | Custom Parts - Custom Parts (B - D) - CL8064701470302S R15E |