Intel Corporation 1600MHz Embedded Microprocessor MPU CH80566EE025DW

Description
Microprocessor, 64-Bit, 1600MHz, CMOS, PBGA437, FCBGA-437 Product overview: CH80566EE025DW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CH80566EE025DW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 64-Bit, 1600MHz, CMOS, PBGA437, FCBGA-437 Product overview: CH80566EE025DW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CH80566EE025DW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600MHz Embedded Microprocessor MPU - 694-CH80566EE025DW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1600MHz Embedded Microprocessor MPU
694-CH80566EE025DW
1600MHz Embedded Microprocessor MPU 694-CH80566EE025DW
Microprocessor, 64-Bit, 1600MHz, CMOS, PBGA437, FCBGA-437 Product overview: CH80566EE025DW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CH80566EE025DW can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 1600MHz, CMOS, PBGA437, FCBGA-437 Product overview: CH80566EE025DW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CH80566EE025DW can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CH80566EE025DW - 954280-CH80566EE025DW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CH80566EE025DW
954280-CH80566EE025DW
Embedded - Embedded - Microprocessors - CH80566EE025DW 954280-CH80566EE025DW
Win Source Part Number: 954280-CH80566EE025D W Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954280-CH80566EE025DW
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CH80566EE025DW 954280-CH80566EE025DW
Product Name 1600MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CH80566EE025DW
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - ET80960JS3316 - 871260-ET80960JS3316 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details