Intel Corporation Embedded - Embedded - Microprocessors - CH80566EC005DW CH80566EC005DW

Description
Win Source Part Number: 954275-CH80566EC005D W Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954275-CH80566EC005D W Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CH80566EC005DW - 954275-CH80566EC005DW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CH80566EC005DW
954275-CH80566EC005DW
Embedded - Embedded - Microprocessors - CH80566EC005DW 954275-CH80566EC005DW
Win Source Part Number: 954275-CH80566EC005D W Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954275-CH80566EC005DW
Series: *
Categories: Embedded - Microprocessors

Buy Now
1100MHz Embedded Microprocessor MPU - 694-CH80566EC005DW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1100MHz Embedded Microprocessor MPU
694-CH80566EC005DW
1100MHz Embedded Microprocessor MPU 694-CH80566EC005DW
Microprocessor, 64-Bit, 1100MHz, CMOS, PBGA437, FCBGA-437 Product overview: CH80566EC005DW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1100MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CH80566EC005DW can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 1100MHz, CMOS, PBGA437, FCBGA-437 Product overview: CH80566EC005DW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1100MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CH80566EC005DW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954275-CH80566EC005DW 694-CH80566EC005DW
Product Name Embedded - Embedded - Microprocessors - CH80566EC005DW 1100MHz Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details