Intel Corporation Embedded - Embedded - Microprocessors - BX8071512700KF BX8071512700KF

Description
Win Source Part Number: 953113-BX8071512700K F Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953113-BX8071512700K F Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX8071512700KF - 953113-BX8071512700KF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX8071512700KF
953113-BX8071512700KF
Embedded - Embedded - Microprocessors - BX8071512700KF 953113-BX8071512700KF
Win Source Part Number: 953113-BX8071512700K F Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953113-BX8071512700KF
Series: *
Categories: Embedded - Microprocessors

Buy Now
5.00 GHz Embedded Microprocessor MPU - 694-BX8071512700KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.00 GHz Embedded Microprocessor MPU
694-BX8071512700KF
5.00 GHz Embedded Microprocessor MPU 694-BX8071512700KF
Core i7-12700KF (25M Cache, up to 5.00 GHz) Product overview: BX8071512700KF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8071512700KF can be used for catalog matching and distributor lookup.

Core i7-12700KF (25M Cache, up to 5.00 GHz) Product overview: BX8071512700KF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8071512700KF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953113-BX8071512700KF 694-BX8071512700KF
Product Name Embedded - Embedded - Microprocessors - BX8071512700KF 5.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Embedded - Microprocessors - 25PPC750FX-FB0513T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details