Intel Corporation 4.70 GHz Embedded Microprocessor MPU BX8069510900E

Description
Core i9-10900E (20M Cache, up to 4.70 GHz) Product overview: BX8069510900E from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8069510900E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i9-10900E (20M Cache, up to 4.70 GHz) Product overview: BX8069510900E from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8069510900E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.70 GHz Embedded Microprocessor MPU - 694-BX8069510900E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.70 GHz Embedded Microprocessor MPU
694-BX8069510900E
4.70 GHz Embedded Microprocessor MPU 694-BX8069510900E
Core i9-10900E (20M Cache, up to 4.70 GHz) Product overview: BX8069510900E from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8069510900E can be used for catalog matching and distributor lookup.

Core i9-10900E (20M Cache, up to 4.70 GHz) Product overview: BX8069510900E from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8069510900E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX8069510900E - 953247-BX8069510900E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX8069510900E
953247-BX8069510900E
Embedded - Embedded - Microprocessors - BX8069510900E 953247-BX8069510900E
Win Source Part Number: 953247-BX8069510900E Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953247-BX8069510900E
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX8069510900E 953247-BX8069510900E
Product Name 4.70 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX8069510900E
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80C188XL25 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-8514803YA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family M80286
Package Type Other; 68-CFlatpack
Clock Speed 10 MHz
View Details
2 suppliers