Intel Corporation 5.00 GHz Embedded Microprocessor MPU BX80684I99900K

Description
Core i9-9900K (16M Cache, up to 5.00 GHz) SRG19 Dodecahedron Product overview: BX80684I99900K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80684I99900K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i9-9900K (16M Cache, up to 5.00 GHz) SRG19 Dodecahedron Product overview: BX80684I99900K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80684I99900K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.00 GHz Embedded Microprocessor MPU - 694-BX80684I99900K - ERSAELECTRONICS PTE. LTD.
Singapore
5.00 GHz Embedded Microprocessor MPU
694-BX80684I99900K
5.00 GHz Embedded Microprocessor MPU 694-BX80684I99900K
Core i9-9900K (16M Cache, up to 5.00 GHz) SRG19 Dodecahedron Product overview: BX80684I99900K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80684I99900K can be used for catalog matching and distributor lookup.

Core i9-9900K (16M Cache, up to 5.00 GHz) SRG19 Dodecahedron Product overview: BX80684I99900K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80684I99900K can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80684I99900K - 953259-BX80684I99900K - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80684I99900K
953259-BX80684I99900K
Embedded - Embedded - Microprocessors - BX80684I99900K 953259-BX80684I99900K
Win Source Part Number: 953259-BX80684I99900 K Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953259-BX80684I99900K
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80684I99900K 953259-BX80684I99900K
Product Name 5.00 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80684I99900K
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex
Package Type P-BGA; Other; 780 pin
FC-PBGA
View Details
Intel® Celeron® Processor 807UE (1M Cache, 1.00 GHz) - 807UE - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1000 MHz
View Details