Intel Corporation 4.3GHz Embedded Microprocessor MPU BX80677I77740X

Description
Core i7-7740X (4.3GHz LGA2066) Product overview: BX80677I77740X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I77740X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-7740X (4.3GHz LGA2066) Product overview: BX80677I77740X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I77740X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.3GHz Embedded Microprocessor MPU - 694-BX80677I77740X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3GHz Embedded Microprocessor MPU
694-BX80677I77740X
4.3GHz Embedded Microprocessor MPU 694-BX80677I77740X
Core i7-7740X (4.3GHz LGA2066) Product overview: BX80677I77740X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I77740X can be used for catalog matching and distributor lookup.

Core i7-7740X (4.3GHz LGA2066) Product overview: BX80677I77740X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I77740X can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80677I77740X - 953586-BX80677I77740X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80677I77740X
953586-BX80677I77740X
Embedded - Embedded - Microprocessors - BX80677I77740X 953586-BX80677I77740X
Win Source Part Number: 953586-BX80677I77740 X Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953586-BX80677I77740X
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80677I77740X 953586-BX80677I77740X
Product Name 4.3GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80677I77740X
Unlock Full Specs
to access all available technical data

Similar Products

DMVA3 DaVinci Digital Media Processor - DMVA3AAAR - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 2950M (2M Cache, 2.00 GHz) - 2950M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2000 MHz
View Details