Intel Corporation Embedded - Embedded - Microprocessors - BX80677I37320 BX80677I37320

Description
Win Source Part Number: 954034-BX80677I37320 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954034-BX80677I37320 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80677I37320 - 954034-BX80677I37320 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80677I37320
954034-BX80677I37320
Embedded - Embedded - Microprocessors - BX80677I37320 954034-BX80677I37320
Win Source Part Number: 954034-BX80677I37320 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954034-BX80677I37320
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.1GHz LGA Embedded Microprocessor MPU - 694-BX80677I37320 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.1GHz LGA Embedded Microprocessor MPU
694-BX80677I37320
4.1GHz LGA Embedded Microprocessor MPU 694-BX80677I37320
Core i3-7320 (4.1GHz LGA 1151) Product overview: BX80677I37320 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.1GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I37320 can be used for catalog matching and distributor lookup.

Core i3-7320 (4.1GHz LGA 1151) Product overview: BX80677I37320 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.1GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I37320 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954034-BX80677I37320 694-BX80677I37320
Product Name Embedded - Embedded - Microprocessors - BX80677I37320 4.1GHz LGA Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details