Intel Corporation Embedded - Embedded - Microprocessors - BX80648I75930K BX80648I75930K

Description
Win Source Part Number: 953599-BX80648I75930 K Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953599-BX80648I75930 K Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80648I75930K - 953599-BX80648I75930K - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80648I75930K
953599-BX80648I75930K
Embedded - Embedded - Microprocessors - BX80648I75930K 953599-BX80648I75930K
Win Source Part Number: 953599-BX80648I75930 K Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953599-BX80648I75930K
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.5GHz Embedded Microprocessor MPU - 694-BX80648I75930K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5GHz Embedded Microprocessor MPU
694-BX80648I75930K
3.5GHz Embedded Microprocessor MPU 694-BX80648I75930K
Core i7-5930K (3.5GHz G1 LGA2011-3) Product overview: BX80648I75930K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80648I75930K can be used for catalog matching and distributor lookup.

Core i7-5930K (3.5GHz G1 LGA2011-3) Product overview: BX80648I75930K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80648I75930K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953599-BX80648I75930K 694-BX80648I75930K
Product Name Embedded - Embedded - Microprocessors - BX80648I75930K 3.5GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM3703CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details