Intel Corporation 2500MHz LGA Embedded Microprocessor MPU BX80571E5300

Description
Microprocessor, 64-Bit, 2500MHz, CMOS, PBGA775, 37.50 X 37.50 MM, LGA-775 Product overview: BX80571E5300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2500MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80571E5300 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 64-Bit, 2500MHz, CMOS, PBGA775, 37.50 X 37.50 MM, LGA-775 Product overview: BX80571E5300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2500MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80571E5300 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500MHz LGA Embedded Microprocessor MPU - 694-BX80571E5300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz LGA Embedded Microprocessor MPU
694-BX80571E5300
2500MHz LGA Embedded Microprocessor MPU 694-BX80571E5300
Microprocessor, 64-Bit, 2500MHz, CMOS, PBGA775, 37.50 X 37.50 MM, LGA-775 Product overview: BX80571E5300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2500MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80571E5300 can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 2500MHz, CMOS, PBGA775, 37.50 X 37.50 MM, LGA-775 Product overview: BX80571E5300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2500MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80571E5300 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80571E5300 - 955092-BX80571E5300 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80571E5300
955092-BX80571E5300
Embedded - Embedded - Microprocessors - BX80571E5300 955092-BX80571E5300
Win Source Part Number: 955092-BX80571E5300 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955092-BX80571E5300
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80571E5300 955092-BX80571E5300
Product Name 2500MHz LGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80571E5300
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AGXD533EEXF0BC - 860731-AGXD533EEXF0BC - Win Source Electronics
Specs
Package Type P-BGA; Other; 396-TEPBGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details