Intel Corporation Embedded - Embedded - Microprocessors - BX80570E8400 BX80570E8400

Description
Win Source Part Number: 954802-BX80570E8400 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954802-BX80570E8400 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80570E8400 - 954802-BX80570E8400 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80570E8400
954802-BX80570E8400
Embedded - Embedded - Microprocessors - BX80570E8400 954802-BX80570E8400
Win Source Part Number: 954802-BX80570E8400 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954802-BX80570E8400
Series: *
Categories: Embedded - Microprocessors

Buy Now
3GHz Embedded Microprocessor MPU - 694-BX80570E8400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3GHz Embedded Microprocessor MPU
694-BX80570E8400
3GHz Embedded Microprocessor MPU 694-BX80570E8400
MPU Core™2 Duo Processor E8400 45nm 3GHz 775-Pin FCLGA8 Product overview: BX80570E8400 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80570E8400 can be used for catalog matching and distributor lookup.

MPU Core™2 Duo Processor E8400 45nm 3GHz 775-Pin FCLGA8 Product overview: BX80570E8400 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80570E8400 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954802-BX80570E8400 694-BX80570E8400
Product Name Embedded - Embedded - Microprocessors - BX80570E8400 3GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - AM3703CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details