Intel Corporation Embedded - Embedded - Microprocessors - BX80557E2160 BX80557E2160

Description
Win Source Part Number: 955098-BX80557E2160 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955098-BX80557E2160 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80557E2160 - 955098-BX80557E2160 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80557E2160
955098-BX80557E2160
Embedded - Embedded - Microprocessors - BX80557E2160 955098-BX80557E2160
Win Source Part Number: 955098-BX80557E2160 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955098-BX80557E2160
Series: *
Categories: Embedded - Microprocessors

Buy Now
1800MHz LGA Embedded Microprocessor MPU - 694-BX80557E2160 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1800MHz LGA Embedded Microprocessor MPU
694-BX80557E2160
1800MHz LGA Embedded Microprocessor MPU 694-BX80557E2160
Microprocessor, 64-Bit, 1800MHz, CMOS, PBGA775, LGA-775 Product overview: BX80557E2160 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1800MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E2160 can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 1800MHz, CMOS, PBGA775, LGA-775 Product overview: BX80557E2160 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1800MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E2160 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955098-BX80557E2160 694-BX80557E2160
Product Name Embedded - Embedded - Microprocessors - BX80557E2160 1800MHz LGA Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details