Intel Corporation 1.60 GHz Embedded Microprocessor MPU BX80557E1200

Description
Celeron E1200 (512K Cache, 1.60 GHz) Product overview: BX80557E1200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E1200 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Celeron E1200 (512K Cache, 1.60 GHz) Product overview: BX80557E1200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E1200 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.60 GHz Embedded Microprocessor MPU - 694-BX80557E1200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.60 GHz Embedded Microprocessor MPU
694-BX80557E1200
1.60 GHz Embedded Microprocessor MPU 694-BX80557E1200
Celeron E1200 (512K Cache, 1.60 GHz) Product overview: BX80557E1200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E1200 can be used for catalog matching and distributor lookup.

Celeron E1200 (512K Cache, 1.60 GHz) Product overview: BX80557E1200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E1200 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80557E1200 - 955389-BX80557E1200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80557E1200
955389-BX80557E1200
Embedded - Embedded - Microprocessors - BX80557E1200 955389-BX80557E1200
Win Source Part Number: 955389-BX80557E1200 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955389-BX80557E1200
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80557E1200 955389-BX80557E1200
Product Name 1.60 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80557E1200
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Microprocessor MPU - 694-A80C286-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details