Intel Corporation 2660MHz LGA Embedded Microprocessor MPU BX805565150P

Description
Microprocessor, 64-Bit, 2660MHz, CMOS, LGA-771 Product overview: BX805565150P from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565150P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 64-Bit, 2660MHz, CMOS, LGA-771 Product overview: BX805565150P from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565150P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2660MHz LGA Embedded Microprocessor MPU - 694-BX805565150P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2660MHz LGA Embedded Microprocessor MPU
694-BX805565150P
2660MHz LGA Embedded Microprocessor MPU 694-BX805565150P
Microprocessor, 64-Bit, 2660MHz, CMOS, LGA-771 Product overview: BX805565150P from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565150P can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 2660MHz, CMOS, LGA-771 Product overview: BX805565150P from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565150P can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX805565150P - 954609-BX805565150P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX805565150P
954609-BX805565150P
Embedded - Embedded - Microprocessors - BX805565150P 954609-BX805565150P
Win Source Part Number: 954609-BX805565150P Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954609-BX805565150P
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX805565150P 954609-BX805565150P
Product Name 2660MHz LGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX805565150P
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AGXD500EEXE0BC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details