Intel Corporation 800 MHz Embedded Microprocessor MPU BX80546KG2800FA

Description
Xeon 2.80E GHz (2M Cache, 800 MHz FSB FC-mPGA) Product overview: BX80546KG2800FA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80546KG2800FA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon 2.80E GHz (2M Cache, 800 MHz FSB FC-mPGA) Product overview: BX80546KG2800FA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80546KG2800FA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 MHz Embedded Microprocessor MPU - 694-BX80546KG2800FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800 MHz Embedded Microprocessor MPU
694-BX80546KG2800FA
800 MHz Embedded Microprocessor MPU 694-BX80546KG2800FA
Xeon 2.80E GHz (2M Cache, 800 MHz FSB FC-mPGA) Product overview: BX80546KG2800FA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80546KG2800FA can be used for catalog matching and distributor lookup.

Xeon 2.80E GHz (2M Cache, 800 MHz FSB FC-mPGA) Product overview: BX80546KG2800FA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80546KG2800FA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80546KG2800FA - 955491-BX80546KG2800FA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80546KG2800FA
955491-BX80546KG2800FA
Embedded - Embedded - Microprocessors - BX80546KG2800FA 955491-BX80546KG2800FA
Win Source Part Number: 955491-BX80546KG2800 FA Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955491-BX80546KG2800FA
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80546KG2800FA 955491-BX80546KG2800FA
Product Name 800 MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80546KG2800FA
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3703CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details