Intel Corporation 32-bit 1800MHz Embedded Microprocessor MPU BX80532PC1800D

Description
RISC Microprocessor, 32-Bit, 1800MHz, CMOS, CPGA478 Product overview: BX80532PC1800D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532PC1800D can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 32-Bit, 1800MHz, CMOS, CPGA478 Product overview: BX80532PC1800D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532PC1800D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 1800MHz Embedded Microprocessor MPU - 694-BX80532PC1800D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1800MHz Embedded Microprocessor MPU
694-BX80532PC1800D
32-bit 1800MHz Embedded Microprocessor MPU 694-BX80532PC1800D
RISC Microprocessor, 32-Bit, 1800MHz, CMOS, CPGA478 Product overview: BX80532PC1800D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532PC1800D can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 1800MHz, CMOS, CPGA478 Product overview: BX80532PC1800D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532PC1800D can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80532PC1800D - 955588-BX80532PC1800D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80532PC1800D
955588-BX80532PC1800D
Embedded - Embedded - Microprocessors - BX80532PC1800D 955588-BX80532PC1800D
Win Source Part Number: 955588-BX80532PC1800 D Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955588-BX80532PC1800D
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80532PC1800D 955588-BX80532PC1800D
Product Name 32-bit 1800MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80532PC1800D
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details