Intel Corporation 3.20 GHz 533 MHz Embedded Microprocessor MPU BX80532KE3200FU

Description
Xeon 3.20 GHz (2M Cache, 533 MHz FSB 1U FC-mPGA) Product overview: BX80532KE3200FU from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20 GHz, 533 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20 GHz, 533 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532KE3200FU can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon 3.20 GHz (2M Cache, 533 MHz FSB 1U FC-mPGA) Product overview: BX80532KE3200FU from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20 GHz, 533 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20 GHz, 533 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532KE3200FU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.20 GHz 533 MHz Embedded Microprocessor MPU - 694-BX80532KE3200FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.20 GHz 533 MHz Embedded Microprocessor MPU
694-BX80532KE3200FU
3.20 GHz 533 MHz Embedded Microprocessor MPU 694-BX80532KE3200FU
Xeon 3.20 GHz (2M Cache, 533 MHz FSB 1U FC-mPGA) Product overview: BX80532KE3200FU from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20 GHz, 533 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20 GHz, 533 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532KE3200FU can be used for catalog matching and distributor lookup.

Xeon 3.20 GHz (2M Cache, 533 MHz FSB 1U FC-mPGA) Product overview: BX80532KE3200FU from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20 GHz, 533 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20 GHz, 533 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532KE3200FU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80532KE3200FU - 955492-BX80532KE3200FU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80532KE3200FU
955492-BX80532KE3200FU
Embedded - Embedded - Microprocessors - BX80532KE3200FU 955492-BX80532KE3200FU
Win Source Part Number: 955492-BX80532KE3200 FU Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955492-BX80532KE3200FU
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80532KE3200FU 955492-BX80532KE3200FU
Product Name 3.20 GHz 533 MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80532KE3200FU
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - 25PPC750CXEFP4012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details