Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050132-BW31154SL7SK
Mounting: SMD (SMT)
Number of Pins: 421
Categories: OEM Parts(A-B)
Case / Package: BGA
Alternative Parts (Cross-Reference): BW31154SL7SKBW31154 S L7SK; BW31154 SL7SK; BW31154(SL7SK); BW31154-SL7SK; BW31154SL7-SK;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050132-BW31154SL7SK |
| Product Name | OEM Parts - OEM Parts (A - B) - BW31154SL7SK |