Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166649-BV8060500191
Contact Plating: Gold
Frequency: 2.4 GHz
Memory Type: DDR3
Memory Size: 32 GB
Number of Pins: 1156
Categories: Embedded - Microprocessors
Case / Package: LGA
Max Frequency: 2.4 GHz
Number of Cores: 4
Alternative Parts (Cross-Reference): BV80605001914AG/SLBL
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8542310000, 8542310000
Max Supply Voltage: 1.4 V
Min Supply Voltage: 650 mV
Max Operating Temperature: 72.7 °C
64-bit RISC MPU, 4 Cores, 2.4GHz, 45nm, 1156-Pin LGA Product overview: BV80605001914AGS LBLJ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.4GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BV80605001914AGS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1166649-BV80605001914AGS LBLJ | 694-BV80605001914AGS LBLJ |
| Product Name | Embedded - Embedded - Microprocessors - BV80605001914AGS LBLJ | 2.4GHz LGA Embedded Microprocessor MPU |
| Architecture | RISC | RISC |