Intel Corporation Embedded - Embedded - Microprocessors - Box_66MHz_128K_Cache Box_66MHz_128K_Cache

Description
Win Source Part Number: 955386-Box_66MHz_128 K_Cache Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955386-Box_66MHz_128 K_Cache Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Box_66MHz_128K_Cache - 955386-Box_66MHz_128K_Cache - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Box_66MHz_128K_Cache
955386-Box_66MHz_128K_Cache
Embedded - Embedded - Microprocessors - Box_66MHz_128K_Cache 955386-Box_66MHz_128K_Cache
Win Source Part Number: 955386-Box_66MHz_128 K_Cache Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955386-Box_66MHz_128K_Cache
Series: *
Categories: Embedded - Microprocessors

Buy Now
Embedded Microprocessor MPU - 694-Box_66MHz_128K_Cache - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-Box_66MHz_128K_Cache
Embedded Microprocessor MPU 694-Box_66MHz_128K_Cache
Celeron 366 (PPGA) Product overview: Box_66MHz_128K_Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_66MHz_128K_C ache can be used for catalog matching and distributor lookup.

Celeron 366 (PPGA) Product overview: Box_66MHz_128K_Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_66MHz_128K_Cache can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955386-Box_66MHz_128K_Cache 694-Box_66MHz_128K_Cache
Product Name Embedded - Embedded - Microprocessors - Box_66MHz_128K_Cache Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZERC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 827E (1.5M Cache, 1.40 GHz) - 827E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details