Intel Corporation 2.1GHz 16GB Embedded Microprocessor MPU BLKNUC5I3MYBE 938717

Description
Motherboard, 2.1GHz Intel CPU 16GB DDR3L 10Mbps/100Mbps/1000M bps Product overview: BLKNUC5I3MYBE 938717 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHz, 16GB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.1GHz, 16GB, Embedded Microprocessor MPU, Single Board Computers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-BLKNUC5I3MYBE 938717 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motherboard, 2.1GHz Intel CPU 16GB DDR3L 10Mbps/100Mbps/1000M bps Product overview: BLKNUC5I3MYBE 938717 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHz, 16GB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.1GHz, 16GB, Embedded Microprocessor MPU, Single Board Computers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-BLKNUC5I3MYBE 938717 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.1GHz 16GB Embedded Microprocessor MPU - 933-BLKNUC5I3MYBE 938717 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1GHz 16GB Embedded Microprocessor MPU
933-BLKNUC5I3MYBE 938717
2.1GHz 16GB Embedded Microprocessor MPU 933-BLKNUC5I3MYBE 938717
Motherboard, 2.1GHz Intel CPU 16GB DDR3L 10Mbps/100Mbps/1000M bps Product overview: BLKNUC5I3MYBE 938717 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHz, 16GB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.1GHz, 16GB, Embedded Microprocessor MPU, Single Board Computers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-BLKNUC5I3MYBE 938717 can be used for catalog matching and distributor lookup.

Motherboard, 2.1GHz Intel CPU 16GB DDR3L 10Mbps/100Mbps/1000Mbps Product overview: BLKNUC5I3MYBE 938717 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHz, 16GB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.1GHz, 16GB, Embedded Microprocessor MPU, Single Board Computers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-BLKNUC5I3MYBE 938717 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 933-BLKNUC5I3MYBE 938717
Product Name 2.1GHz 16GB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000-16GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
AM3505 Sitara Processor - AM3505AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details