Intel Corporation Custom Parts - Custom Parts (B - D) - BD82QM77 SLJ8A BD82QM77 SLJ8A

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229150-BD82QM77 SLJ8A Length: 25 mm Width: 25 mm Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82QM77 S LJ8A; BD82QM77-SLJ8A; BD82QM77/S/LJ8A; BD82QM77SLJ8A; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229150-BD82QM77 SLJ8A Length: 25 mm Width: 25 mm Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82QM77 S LJ8A; BD82QM77-SLJ8A; BD82QM77/S/LJ8A; BD82QM77SLJ8A; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BD82QM77 SLJ8A - 1229150-BD82QM77 SLJ8A - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BD82QM77 SLJ8A
1229150-BD82QM77 SLJ8A
Custom Parts - Custom Parts (B - D) - BD82QM77 SLJ8A 1229150-BD82QM77 SLJ8A
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229150-BD82QM77 SLJ8A Length: 25 mm Width: 25 mm Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82QM77 S LJ8A; BD82QM77-SLJ8A; BD82QM77/S/LJ8A; BD82QM77SLJ8A; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229150-BD82QM77 SLJ8A
Length: 25 mm
Width: 25 mm
Categories: Custom Parts
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82QM77 S LJ8A; BD82QM77-SLJ8A; BD82QM77/S/LJ8A; BD82QM77SLJ8A;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Operating Temperature: 108 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1229150-BD82QM77 SLJ8A
Product Name Custom Parts - Custom Parts (B - D) - BD82QM77 SLJ8A
Unlock Full Specs
to access all available technical data