Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049046-BD82QM67 S LJ4M
Length: 25 mm
Mounting: SMD (SMT)
Number of Pins: 989
Width: 25 mm
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82QM67 S LJ4MBD82QM67 SLJ4M; BD82QM67-SLJ4M; BD82QM67SLJ4M;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 104 °C
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049046-BD82QM67 S LJ4M |
| Product Name | OEM Parts - OEM Parts (A - B) - BD82QM67 S LJ4M |