Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018673-BD82HM76 S LJ8E
Length: 25 mm
Mounting: SMD (SMT)
Width: 25 mm
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82HM76 S LJ8EBD82HM76 SLJ8E; BD82HM76/SLJ8E; BD82HM76SLJ8E;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018673-BD82HM76 S LJ8E |
| Product Name | OEM Parts - OEM Parts (A - B) - BD82HM76 S LJ8E |