Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031529-BD82H61 S LJ4B
Mounting: SMD (SMT)
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82H61 S LJ4BBD82H61 SLJ4B; BD82H61 SLJ4B.; BD82H61-SLJ4B; BD82H61/SLJ4B; BD82H61SLJ4B;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 104 °C
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031529-BD82H61 S LJ4B |
| Product Name | OEM Parts - OEM Parts (A - B) - BD82H61 S LJ4B |