Intel Corporation Custom Parts - Custom Parts (B - D) - BD82C604 S LJKJ BD82C604 S LJKJ

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206934-BD82C604 S LJKJ Length: 27 mm Number of Pins: 901 Width: 27 mm Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82C604 SLJKJ; BD82C604/SLJKJ; BD82C604S LJKJ; BD82C604SLJKJ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000 Max Operating Temperature: 104 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206934-BD82C604 S LJKJ Length: 27 mm Number of Pins: 901 Width: 27 mm Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82C604 SLJKJ; BD82C604/SLJKJ; BD82C604S LJKJ; BD82C604SLJKJ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000 Max Operating Temperature: 104 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BD82C604 S LJKJ - 1206934-BD82C604 S LJKJ - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BD82C604 S LJKJ
1206934-BD82C604 S LJKJ
Custom Parts - Custom Parts (B - D) - BD82C604 S LJKJ 1206934-BD82C604 S LJKJ
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206934-BD82C604 S LJKJ Length: 27 mm Number of Pins: 901 Width: 27 mm Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82C604 SLJKJ; BD82C604/SLJKJ; BD82C604S LJKJ; BD82C604SLJKJ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000 Max Operating Temperature: 104 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206934-BD82C604 S LJKJ
Length: 27 mm
Number of Pins: 901
Width: 27 mm
Categories: Custom Parts
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82C604 SLJKJ; BD82C604/SLJKJ; BD82C604S LJKJ; BD82C604SLJKJ;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000
Max Operating Temperature: 104 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1206934-BD82C604 S LJKJ
Product Name Custom Parts - Custom Parts (B - D) - BD82C604 S LJKJ
Unlock Full Specs
to access all available technical data