Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032827-BD82C602 S LJKG
Length: 27 mm
Mounting: SMD (SMT)
Number of Pins: 901
Width: 27 mm
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82C602 S LJKGBD82C602 SLJKG; BD82C602/SLJKG; BD82C602SLJKG;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 104 °C
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032827-BD82C602 S LJKG |
| Product Name | OEM Parts - OEM Parts (A - B) - BD82C602 S LJKG |