Intel Corporation Embedded - Embedded - Microprocessors - AW80577SH0673MG AW80577SH0673MG

Description
Win Source Part Number: 954745-AW80577SH0673 MG Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954745-AW80577SH0673 MG Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AW80577SH0673MG - 954745-AW80577SH0673MG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AW80577SH0673MG
954745-AW80577SH0673MG
Embedded - Embedded - Microprocessors - AW80577SH0673MG 954745-AW80577SH0673MG
Win Source Part Number: 954745-AW80577SH0673 MG Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954745-AW80577SH0673MG
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.66 GHz Embedded Microprocessor MPU - 694-AW80577SH0673MG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.66 GHz Embedded Microprocessor MPU
694-AW80577SH0673MG
2.66 GHz Embedded Microprocessor MPU 694-AW80577SH0673MG
Core2 Duo P8800 (3M Cache, 2.66 GHz) uFCPGA Product overview: AW80577SH0673MG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80577SH0673MG can be used for catalog matching and distributor lookup.

Core2 Duo P8800 (3M Cache, 2.66 GHz) uFCPGA Product overview: AW80577SH0673MG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80577SH0673MG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954745-AW80577SH0673MG 694-AW80577SH0673MG
Product Name Embedded - Embedded - Microprocessors - AW80577SH0673MG 2.66 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3505AZCNAC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
75MHZ Embedded Microprocessor MPU - 694-A80960HT75SL2GP - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 3.3V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details