Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029177-AV8063801117
Mounting: SMD (SMT)
Frequency: 2.4 GHz
Memory Type: DDR3
Memory Size: 16 GB
Interface: PCIe
Number of Pins: 1023
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Max Frequency: 2.4 GHz
Number of Cores: 2
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029177-AV8063801117301S R0WL |
| Product Name | OEM Parts - OEM Parts (A - B) - AV8063801117301S R0WL |